Bell & Gossett, a xylem brand Compression Tanks – ASME

Description
The compression tank on a closed hydronic system serves a very important function in providing adequate pressurization under all operating conditions. Above all, a compression tank must be absolutely air tight. BG tanks are available nationally in ASME construction, are of black steel construction, thoroughly tested and guaranteed leak proof. Gauge glass tapping are included as standard. The Compression Tank absorbs the expansion forces of the system water and provides proper pressurization under varying operating conditions. Used with Airtrol Fittings it provides positive air control. Absorbs the expansion forces of system water and provides proper pressurization under varying operating conditions Tanks Sizes: 15-505 gallons Standard Working Pressures: 150 PSI for 15-100 gallon tanks 125 PSI for 120-505 gallon tanks Higher Pressure Vessels Available (up to 300 PSI) High Maximum Design Temperature 650ºF
Datasheet
Description
The compression tank on a closed hydronic system serves a very important function in providing adequate pressurization under all operating conditions. Above all, a compression tank must be absolutely air tight. BG tanks are available nationally in ASME construction, are of black steel construction, thoroughly tested and guaranteed leak proof. Gauge glass tapping are included as standard. The Compression Tank absorbs the expansion forces of the system water and provides proper pressurization under varying operating conditions. Used with Airtrol Fittings it provides positive air control. Absorbs the expansion forces of system water and provides proper pressurization under varying operating conditions Tanks Sizes: 15-505 gallons Standard Working Pressures: 150 PSI for 15-100 gallon tanks 125 PSI for 120-505 gallon tanks Higher Pressure Vessels Available (up to 300 PSI) High Maximum Design Temperature 650ºF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Tanks – ASME -  - Bell & Gossett, a xylem brand
Morton Grove, IL, USA
Compression Tanks – ASME
Compression Tanks – ASME
The compression tank on a closed hydronic system serves a very important function in providing adequate pressurization under all operating conditions. Above all, a compression tank must be absolutely air tight. BG tanks are available nationally in ASME construction, are of black steel construction, thoroughly tested and guaranteed leak proof. Gauge glass tapping are included as standard. The Compression Tank absorbs the expansion forces of the system water and provides proper pressurization under varying operating conditions. Used with Airtrol Fittings it provides positive air control. Absorbs the expansion forces of system water and provides proper pressurization under varying operating conditions Tanks Sizes: 15-505 gallons Standard Working Pressures: 150 PSI for 15-100 gallon tanks 125 PSI for 120-505 gallon tanks Higher Pressure Vessels Available (up to 300 PSI) High Maximum Design Temperature 650ºF

The compression tank on a closed hydronic system serves a very important function in providing adequate pressurization under all operating conditions. Above all, a compression tank must be absolutely air tight. BG tanks are available nationally in ASME construction, are of black steel construction, thoroughly tested and guaranteed leak proof. Gauge glass tapping are included as standard.

The Compression Tank absorbs the expansion forces of the system water and provides proper pressurization under varying operating conditions. Used with Airtrol Fittings it provides positive air control.

  • Absorbs the expansion forces of system water and provides proper pressurization under varying operating conditions
  • Tanks Sizes: 15-505 gallons
  • Standard Working Pressures: 150 PSI for 15-100 gallon tanks 125 PSI for 120-505 gallon tanks
    • Higher Pressure Vessels Available (up to 300 PSI)
    • High Maximum Design Temperature 650ºF
Supplier's Site Datasheet

Technical Specifications

  Bell & Gossett, a xylem brand
Product Category Storage Tanks and Process Tanks
Product Name Compression Tanks – ASME
Type Compression Tank
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Receiver - 10000 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details