Bell & Gossett, a xylem brand Calibrated Balance Valves Circuit Setter Plus

Description
The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC systems. This system balance method, developed by Bell & Gossett, assures optimum system flow balance at minimum pump operating horsepower. Valves can simply be pre-set using the B&G Circuit Setter Balance Valve Calculator, curve booklet G10091, or the System Syzer application for iPhone, iPad, or PC. Features and Benefits Lead Free Brass Design Brass models ½” through 3” suitable for use in all potable water systems AB1953 Certified Vermont S152 Certified ANSI/NSF-61 Annex G Compliant Calibrated Accurate Flow Control and Measurement Sizes from ½” – 12” Ball valve style ½” through 4” Globe valve style 4” – 12” Multiple End Connections Available Union – Upstream (1/2” – 2”) Sweat (Female) and NPT (Male and Female) (1/2” – 2”) Flanged 2½” – 12” Grooved 4” – 12” Flow Range up to 7,200 GPM Pre-Balance Design Capability Integrated Valved Readout Ports
Datasheet
Description
The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC systems. This system balance method, developed by Bell & Gossett, assures optimum system flow balance at minimum pump operating horsepower. Valves can simply be pre-set using the B&G Circuit Setter Balance Valve Calculator, curve booklet G10091, or the System Syzer application for iPhone, iPad, or PC. Features and Benefits Lead Free Brass Design Brass models ½” through 3” suitable for use in all potable water systems AB1953 Certified Vermont S152 Certified ANSI/NSF-61 Annex G Compliant Calibrated Accurate Flow Control and Measurement Sizes from ½” – 12” Ball valve style ½” through 4” Globe valve style 4” – 12” Multiple End Connections Available Union – Upstream (1/2” – 2”) Sweat (Female) and NPT (Male and Female) (1/2” – 2”) Flanged 2½” – 12” Grooved 4” – 12” Flow Range up to 7,200 GPM Pre-Balance Design Capability Integrated Valved Readout Ports
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrated Balance Valves - Circuit Setter Plus - Bell & Gossett, a xylem brand
Morton Grove, IL, USA
Calibrated Balance Valves
Circuit Setter Plus
Calibrated Balance Valves Circuit Setter Plus
The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC systems. This system balance method, developed by Bell & Gossett, assures optimum system flow balance at minimum pump operating horsepower. Valves can simply be pre-set using the B&G Circuit Setter Balance Valve Calculator, curve booklet G10091, or the System Syzer application for iPhone, iPad, or PC. Features and Benefits Lead Free Brass Design Brass models ½” through 3” suitable for use in all potable water systems AB1953 Certified Vermont S152 Certified ANSI/NSF-61 Annex G Compliant Calibrated Accurate Flow Control and Measurement Sizes from ½” – 12” Ball valve style ½” through 4” Globe valve style 4” – 12” Multiple End Connections Available Union – Upstream (1/2” – 2”) Sweat (Female) and NPT (Male and Female) (1/2” – 2”) Flanged 2½” – 12” Grooved 4” – 12” Flow Range up to 7,200 GPM Pre-Balance Design Capability Integrated Valved Readout Ports

The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC systems. This system balance method, developed by Bell & Gossett, assures optimum system flow balance at minimum pump operating horsepower. Valves can simply be pre-set using the B&G Circuit Setter Balance Valve Calculator, curve booklet G10091, or the System Syzer application for iPhone, iPad, or PC.

Features and Benefits

  • Lead Free Brass Design
    • Brass models ½” through 3” suitable for use in all potable water systems
      • AB1953 Certified
      • Vermont S152 Certified
      • ANSI/NSF-61 Annex G Compliant
  • Calibrated Accurate Flow Control and Measurement
  • Sizes from ½” – 12”
    • Ball valve style ½” through 4”
    • Globe valve style 4” – 12”
  • Multiple End Connections Available
    • Union – Upstream (1/2” – 2”)
    • Sweat (Female) and NPT (Male and Female) (1/2” – 2”)
    • Flanged 2½” – 12”
    • Grooved 4” – 12”
  • Flow Range up to 7,200 GPM
  • Pre-Balance Design Capability
  • Integrated Valved Readout Ports
Supplier's Site Datasheet

Technical Specifications

  Bell & Gossett, a xylem brand
Product Category Industrial Valves
Product Number Circuit Setter Plus
Product Name Calibrated Balance Valves
Valve Type Balancing; Control Valve; Ball; Globe
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123717025 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 2.56 inch (65.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317508 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.28 inch (185.00 mm)
View Details
Electrically Actuated Carbon Steel Ball Valve - EHC Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Media Water; Hydraulic; Petroleum; Air
View Details
Manifold Mount Diaphragm Vacuum Regulator - VRD8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details