Bell & Gossett, a xylem brand Brazed Plate Heat Exchangers BPX™

Description
BPX™ Brazed Plate Heat Exchangers offer the highest level of thermal efficiency and durability in a compact, low cost unit. The corrugated plate design provides very high heat transfer coefficients resulting in a more compact design. The unit’s stainless steel plates are vacuum brazed together to form a durable, integral piece that can withstand high pressure and temperature. The BPX™ Heat Exchangers are available in many different model sizes ranging from ¼” to 4” port size and are ideal for industrial oil cooling, refrigerant evaporators and condensers, and residential and light commercial HVAC hydronic systems. BPX™ Heat Exchangers are available with copper or optional corrosion resistant nickel braze material. Double wall models and ASME code options are also available.
Datasheet
Description
BPX™ Brazed Plate Heat Exchangers offer the highest level of thermal efficiency and durability in a compact, low cost unit. The corrugated plate design provides very high heat transfer coefficients resulting in a more compact design. The unit’s stainless steel plates are vacuum brazed together to form a durable, integral piece that can withstand high pressure and temperature. The BPX™ Heat Exchangers are available in many different model sizes ranging from ¼” to 4” port size and are ideal for industrial oil cooling, refrigerant evaporators and condensers, and residential and light commercial HVAC hydronic systems. BPX™ Heat Exchangers are available with copper or optional corrosion resistant nickel braze material. Double wall models and ASME code options are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brazed Plate Heat Exchangers - BPX™ - Bell & Gossett, a xylem brand
Morton Grove, IL, USA
Brazed Plate Heat Exchangers
BPX™
Brazed Plate Heat Exchangers BPX™
BPX™ Brazed Plate Heat Exchangers offer the highest level of thermal efficiency and durability in a compact, low cost unit. The corrugated plate design provides very high heat transfer coefficients resulting in a more compact design. The unit’s stainless steel plates are vacuum brazed together to form a durable, integral piece that can withstand high pressure and temperature. The BPX™ Heat Exchangers are available in many different model sizes ranging from ¼” to 4” port size and are ideal for industrial oil cooling, refrigerant evaporators and condensers, and residential and light commercial HVAC hydronic systems. BPX™ Heat Exchangers are available with copper or optional corrosion resistant nickel braze material. Double wall models and ASME code options are also available.

BPX™ Brazed Plate Heat Exchangers offer the highest level of thermal efficiency and durability in a compact, low cost unit. The corrugated plate design provides very high heat transfer coefficients resulting in a more compact design. The unit’s stainless steel plates are vacuum brazed together to form a durable, integral piece that can withstand high pressure and temperature.

The BPX™ Heat Exchangers are available in many different model sizes ranging from ¼” to 4” port size and are ideal for industrial oil cooling, refrigerant evaporators and condensers, and residential and light commercial HVAC hydronic systems.

BPX™ Heat Exchangers are available with copper or optional corrosion resistant nickel braze material. Double wall models and ASME code options are also available.

Supplier's Site Datasheet

Technical Specifications

  Bell & Gossett, a xylem brand
Product Category Heat Exchangers
Product Number BPX™
Product Name Brazed Plate Heat Exchangers
Application / Industry Automotive / Vehicular; Domestic water use.; HVAC; Oil Heating / Cooling; Refrigeration; Hydronic Applications
Technology Plate; Air-Cooled
Type Brazed; No Fan / Convection
Working Pressure 0 to 435 psi (0.0 to 306 m H2O)
Temperature Range -310 to 450 F (-190 to 232 C)
Unlock Full Specs
to access all available technical data

Similar Products

1P104S Battery Pack Liquid Cooling Aluminum Cold Plate -  - ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
View Details
Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details