Xylem Pump Control Panel AVA20015C0F0X0X1

Description
INTELLIGENT PUMP CONTROLLER, AQUAVAR IPC SERIES, TYPE R3 ENCLOSURE, A5 FRAME, 1.1 KW / 1.5 HP, INPUT / 5.9 AMP / 3 PHASE / 200-240 V / 50/60 HZ, OUTPUT / 6.6 AMP / 3 PHASE / 0-VIN / 0-590 HZ, INCLUDES TRANSDUCER & CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
INTELLIGENT PUMP CONTROLLER, AQUAVAR IPC SERIES, TYPE R3 ENCLOSURE, A5 FRAME, 1.1 KW / 1.5 HP, INPUT / 5.9 AMP / 3 PHASE / 200-240 V / 50/60 HZ, OUTPUT / 6.6 AMP / 3 PHASE / 0-VIN / 0-590 HZ, INCLUDES TRANSDUCER & CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Control Panel - 218041682 - Radwell International
Willingboro, NJ, United States
Pump Control Panel
218041682
Pump Control Panel 218041682
INTELLIGENT PUMP CONTROLLER, AQUAVAR IPC SERIES, TYPE R3 ENCLOSURE, A5 FRAME, 1.1 KW / 1.5 HP, INPUT / 5.9 AMP / 3 PHASE / 200-240 V / 50/60 HZ, OUTPUT / 6.6 AMP / 3 PHASE / 0-VIN / 0-590 HZ, INCLUDES TRANSDUCER & CABLE. FREE 2 YEAR RADWELL WARRANTY

INTELLIGENT PUMP CONTROLLER, AQUAVAR IPC SERIES, TYPE R3 ENCLOSURE, A5 FRAME, 1.1 KW / 1.5 HP, INPUT / 5.9 AMP / 3 PHASE / 200-240 V / 50/60 HZ, OUTPUT / 6.6 AMP / 3 PHASE / 0-VIN / 0-590 HZ, INCLUDES TRANSDUCER & CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 218041682
Product Name Pump Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100276 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details
612L20B-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Discharge Size 12.000 inch (305 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details