Xylem Pump Repair Kit 7273-0003

Description
IMPELLER KIT 6BLADES 2X7/8X5/16INCH. FREE 2 YEAR RADWELL WARRANTY
Description
IMPELLER KIT 6BLADES 2X7/8X5/16INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 54866004 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
54866004
Pump Repair Kit 54866004
IMPELLER KIT 6BLADES 2X7/8X5/16INCH. FREE 2 YEAR RADWELL WARRANTY

IMPELLER KIT 6BLADES 2X7/8X5/16INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 54866004
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

03H3-GL Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source PTO
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Central Heating Pumps - 2484947 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details