Xylem Pump Repair Kit 54486-0000B

Description
DISCONTINUED BY MANUFACTURER,SHIM KIT,FOR ROTOR,SIZE 4,PUREFLO,. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,SHIM KIT,FOR ROTOR,SIZE 4,PUREFLO,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 131275745 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
131275745
Pump Repair Kit 131275745
DISCONTINUED BY MANUFACTURER,SHIM KIT,FOR ROTOR,SIZE 4,PUREFLO,. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,SHIM KIT,FOR ROTOR,SIZE 4,PUREFLO,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 131275745
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

GHC3JP3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Water Pumps - 2145228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 87.0 psi (61.18 m of Water)
Power Source 240 V
Pump Housing Material Stainless Steel; Stainless steel
View Details