Xylem Pipe and Coupling 118473

Description
COUPLER ASSEMBLY, 1/2X1/2" OFFSET MODEL, FOR USE ON PD-35,PD-37, 1522 AND SERIES 60 AA PUMPS. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLER ASSEMBLY, 1/2X1/2" OFFSET MODEL, FOR USE ON PD-35,PD-37, 1522 AND SERIES 60 AA PUMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 51283997 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
51283997
Pipe and Coupling 51283997
COUPLER ASSEMBLY, 1/2X1/2" OFFSET MODEL, FOR USE ON PD-35,PD-37, 1522 AND SERIES 60 AA PUMPS. FREE 2 YEAR RADWELL WARRANTY

COUPLER ASSEMBLY, 1/2X1/2" OFFSET MODEL, FOR USE ON PD-35,PD-37, 1522 AND SERIES 60 AA PUMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 51283997
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Hub with 0.375
Specs
Bore 1 0.2498 inch (6.34 mm)
View Details
Coupling piece - KSZ-M16X1,5 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.5251 lbs (0.2381 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details