Xylem Pipe and Coupling 113021

Description
AIR VENT, 1/2" X 3/4" MPT, 150 PSI, #87. FREE 2 YEAR RADWELL WARRANTY
Description
AIR VENT, 1/2" X 3/4" MPT, 150 PSI, #87. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 51292355 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
51292355
Pipe and Coupling 51292355
AIR VENT, 1/2" X 3/4" MPT, 150 PSI, #87. FREE 2 YEAR RADWELL WARRANTY

AIR VENT, 1/2" X 3/4" MPT, 150 PSI, #87. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 51292355
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

MCPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details
12mm long Brass - Black ox. Rigid Coupling With Opposing Bores of 3 & 2.5mm. - S51CBYM025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass - Black ox.
Units Metric Design Arrangement
Bore 1 0.1181 inch (3 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details