Xsens Technologies BV Mems Module, Lcc-28; Mems Module Function Xsens MTI-7-T

Description
MEMS MODULE, LCC-28; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:28Pins; Gyroscope Range:± 2000°/s RoHS Compliant: Yes
Datasheet
Description
MEMS MODULE, LCC-28; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:28Pins; Gyroscope Range:± 2000°/s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Module, Lcc-28; Mems Module Function Xsens - 69AC6244 - Newark, An Avnet Company
Chicago, IL, United States
Mems Module, Lcc-28; Mems Module Function Xsens
69AC6244
Mems Module, Lcc-28; Mems Module Function Xsens 69AC6244
MEMS MODULE, LCC-28; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:28Pins; Gyroscope Range:± 2000°/s RoHS Compliant: Yes

MEMS MODULE, LCC-28; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:28Pins; Gyroscope Range:± 2000°/s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 69AC6244
Product Name Mems Module, Lcc-28; Mems Module Function Xsens
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1222LUA-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 3 to 24 volts
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Line sensors, For spectrophotometry - S8381-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details