Xsens Technologies BV Mems Module, Lcc-28; Mems Module Function Xsens MTI-3-T

Description
MEMS MODULE, LCC-28; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:28Pins; Gyroscope Range:± 2000°/s RoHS Compliant: Yes
Datasheet
Description
MEMS MODULE, LCC-28; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:28Pins; Gyroscope Range:± 2000°/s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Module, Lcc-28; Mems Module Function Xsens - 69AC6240 - Newark, An Avnet Company
Chicago, IL, United States
Mems Module, Lcc-28; Mems Module Function Xsens
69AC6240
Mems Module, Lcc-28; Mems Module Function Xsens 69AC6240
MEMS MODULE, LCC-28; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:28Pins; Gyroscope Range:± 2000°/s RoHS Compliant: Yes

MEMS MODULE, LCC-28; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:28Pins; Gyroscope Range:± 2000°/s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 69AC6240
Product Name Mems Module, Lcc-28; Mems Module Function Xsens
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347430-A1148ELHLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Pressure Sensors, Transducers - KP219N3621XTMA1 - 1050829-KP219N3621XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Line sensors, For spectrophotometry - S10124-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details