Xsens Technologies BV Mems Module, Lcc-28; Mems Module Function Xsens MTI-2-T

Description
MEMS MODULE, LCC-28; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:28Pins; Gyroscope Range:± 2000°/s RoHS Compliant: Yes
Datasheet
Description
MEMS MODULE, LCC-28; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:28Pins; Gyroscope Range:± 2000°/s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Module, Lcc-28; Mems Module Function Xsens - 69AC6236 - Newark, An Avnet Company
Chicago, IL, United States
Mems Module, Lcc-28; Mems Module Function Xsens
69AC6236
Mems Module, Lcc-28; Mems Module Function Xsens 69AC6236
MEMS MODULE, LCC-28; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:28Pins; Gyroscope Range:± 2000°/s RoHS Compliant: Yes

MEMS MODULE, LCC-28; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:28Pins; Gyroscope Range:± 2000°/s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 69AC6236
Product Name Mems Module, Lcc-28; Mems Module Function Xsens
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1363LKTTN-5-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
 - 6M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8
View Details
Motion Sensor ICs - 2377647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details