The Isolated Board Mount DC/DC Converter, part number 96K4856, is designed for through-hole mounting and offers a fixed output of 15 V with a maximum output current of 2 A, delivering a total power of 30 W. It operates within an input voltage range of 9-18 VDC and features an efficiency rating of up to 82%. The converter includes a six-sided metal case for EMI/RFI shielding and is RoHS compliant. This model supports remote on/off functionality and has built-in short circuit protection with auto recovery. It operates effectively in a temperature range of -25 °C to +100 °C and has a high isolation voltage of 500 VDC. The device is suitable for various applications requiring reliable power conversion in compact designs.
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 30 W, 15 V, 2 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 96K4856 |
| Product Name | Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 15 V, 2 A Rohs Compliant Xp Power |