XP Power VEL05 Series AC-DC Adapters VEL05US060-XX-JA

Description
Features: Energy Efficiency Level VI Barrel Jack & USB Versions Fixed Mains Connectors Universal Input Output Voltages from 5.0 V to 12.0 V Class II Construction Low Cost A 'Green XP Power' product
Datasheet
Description
Features: Energy Efficiency Level VI Barrel Jack & USB Versions Fixed Mains Connectors Universal Input Output Voltages from 5.0 V to 12.0 V Class II Construction Low Cost A 'Green XP Power' product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEL05 Series AC-DC Adapters - VEL05US060-XX-JA - XP Power
Sunnyvale, CA, USA
VEL05 Series AC-DC Adapters
VEL05US060-XX-JA
VEL05 Series AC-DC Adapters VEL05US060-XX-JA
Features: Energy Efficiency Level VI Barrel Jack & USB Versions Fixed Mains Connectors Universal Input Output Voltages from 5.0 V to 12.0 V Class II Construction Low Cost A 'Green XP Power' product

Features:

  • Energy Efficiency Level VI
  • Barrel Jack & USB Versions
  • Fixed Mains Connectors
  • Universal Input
  • Output Voltages from 5.0 V to 12.0 V
  • Class II Construction
  • Low Cost

A 'Green XP Power' product

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number VEL05US060-XX-JA
Product Name VEL05 Series AC-DC Adapters
Type AC / DC Adapter
Form Factor Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227667 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details