XP Power VEL05 Series AC-DC Adapters VEL05US050-XX-BB

Description
Features: Energy Efficiency Level VI Barrel Jack & USB Versions Fixed Mains Connectors Universal Input Output Voltages from 5.0 V to 12.0 V Class II Construction Low Cost A 'Green XP Power' product
Datasheet
Description
Features: Energy Efficiency Level VI Barrel Jack & USB Versions Fixed Mains Connectors Universal Input Output Voltages from 5.0 V to 12.0 V Class II Construction Low Cost A 'Green XP Power' product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEL05 Series AC-DC Adapters - VEL05US050-XX-BB - XP Power
Sunnyvale, CA, USA
VEL05 Series AC-DC Adapters
VEL05US050-XX-BB
VEL05 Series AC-DC Adapters VEL05US050-XX-BB
Features: Energy Efficiency Level VI Barrel Jack & USB Versions Fixed Mains Connectors Universal Input Output Voltages from 5.0 V to 12.0 V Class II Construction Low Cost A 'Green XP Power' product

Features:

  • Energy Efficiency Level VI
  • Barrel Jack & USB Versions
  • Fixed Mains Connectors
  • Universal Input
  • Output Voltages from 5.0 V to 12.0 V
  • Class II Construction
  • Low Cost

A 'Green XP Power' product

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number VEL05US050-XX-BB
Product Name VEL05 Series AC-DC Adapters
Type AC / DC Adapter
Form Factor Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1176631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details