POWER SUPPLY APPROVALS:ITE; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:5W; OUTPUT VOLTAGE - OUTPUT 1:5V; OUTPUT CURRENT - OUTPUT 1:1A; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT - OUTPUT 2:-; OUTPUT VOLTAGE - OUTPUT 3:-; PLUG TYPE:USROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 88729598 |
| Product Name | Power Supply Accessory |