XP Power AC DC Desktop, Wall Power Adapters VEL05US050-UK-JA

Description
5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-2764-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2764-ND
AC DC Desktop, Wall Power Adapters 1470-2764-ND
5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac/dc Power Supply, Level Vi, Uk, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power - 94X3208 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Level Vi, Uk, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power
94X3208
Ac/dc Power Supply, Level Vi, Uk, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power 94X3208
AC/DC Power Supply, Level VI, UK, 90 VAC, 264 VAC, 5 W, 5 V, 1 A RoHS Compliant: Yes

AC/DC Power Supply, Level VI, UK, 90 VAC, 264 VAC, 5 W, 5 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply Approvals Xp Power - 93X3555 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Xp Power
93X3555
Power Supply Approvals Xp Power 93X3555
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Plug Type:UKRoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Plug Type:UKRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2764-ND 94X3208 93X3555
Product Name AC DC Desktop, Wall Power Adapters Ac/dc Power Supply, Level Vi, Uk, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power Power Supply Approvals Xp Power
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-15 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details