XP Power AC DC Desktop, Wall Power Adapters VEL05US050-UK-BB

Description
5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-2761-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2761-ND
AC DC Desktop, Wall Power Adapters 1470-2761-ND
5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Power Supply Approvals Xp Power - 93X3554 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Xp Power
93X3554
Power Supply Approvals Xp Power 93X3554
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB A; Plug Type:UK RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB A; Plug Type:UK RoHS Compliant: Yes

Supplier's Site
Ac/dc Power Supply, Usb, Uk, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power - 94X3207 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Usb, Uk, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power
94X3207
Ac/dc Power Supply, Usb, Uk, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power 94X3207
AC/DC Power Supply, USB, UK, 90 VAC, 264 VAC, 5 W, 5 V, 1 A RoHS Compliant: Yes

AC/DC Power Supply, USB, UK, 90 VAC, 264 VAC, 5 W, 5 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2761-ND 93X3554 94X3207
Product Name AC DC Desktop, Wall Power Adapters Power Supply Approvals Xp Power Ac/dc Power Supply, Usb, Uk, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227860 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details