XP Power AC DC Desktop, Wall Power Adapters VEL05US050-EU-UB

Description
5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-2756-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2756-ND
AC DC Desktop, Wall Power Adapters 1470-2756-ND
5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac/dc Power Supply, Usb, Euro, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power - 94X3206 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Usb, Euro, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power
94X3206
Ac/dc Power Supply, Usb, Euro, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power 94X3206
AC/DC Power Supply, USB, Euro, 90 VAC, 264 VAC, 5 W, 5 V, 1 A RoHS Compliant: Yes

AC/DC Power Supply, USB, Euro, 90 VAC, 264 VAC, 5 W, 5 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply Approvals Xp Power - 93X3553 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Xp Power
93X3553
Power Supply Approvals Xp Power 93X3553
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB Micro B RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB Micro B RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2756-ND 94X3206 93X3553
Product Name AC DC Desktop, Wall Power Adapters Ac/dc Power Supply, Usb, Euro, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power Power Supply Approvals Xp Power
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6-12-V-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details