XP Power AC DC Desktop, Wall Power Adapters VEH90PS12

Description
12V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-2322-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2322-ND
AC DC Desktop, Wall Power Adapters 1470-2322-ND
12V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac/dc Power Supply, Desktop, Mains Plug Sold Separately, 90 V, 264 V, 90 W, 12 V, 7.5 A Rohs Compliant Xp Power - 78R5342 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Desktop, Mains Plug Sold Separately, 90 V, 264 V, 90 W, 12 V, 7.5 A Rohs Compliant Xp Power
78R5342
Ac/dc Power Supply, Desktop, Mains Plug Sold Separately, 90 V, 264 V, 90 W, 12 V, 7.5 A Rohs Compliant Xp Power 78R5342
AC/DC Power Supply, Desktop, Mains Plug Sold Separately, 90 V, 264 V, 90 W, 12 V, 7.5 A RoHS Compliant: Yes

AC/DC Power Supply, Desktop, Mains Plug Sold Separately, 90 V, 264 V, 90 W, 12 V, 7.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2322-ND 78R5342
Product Name AC DC Desktop, Wall Power Adapters Ac/dc Power Supply, Desktop, Mains Plug Sold Separately, 90 V, 264 V, 90 W, 12 V, 7.5 A Rohs Compliant Xp Power
Type 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 40398514 - Radwell International
Specs
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details