XP Power Ac-Dc Converter, External Plug In, 1 O/p, 60W, 19V; Power Supply Approvals Xp Power VEH60US19

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 60W, 19V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:19V; Output Current - Output 1:3.16A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 60W, 19V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:19V; Output Current - Output 1:3.16A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 60W, 19V; Power Supply Approvals Xp Power - 98T4669 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 60W, 19V; Power Supply Approvals Xp Power
98T4669
Ac-Dc Converter, External Plug In, 1 O/p, 60W, 19V; Power Supply Approvals Xp Power 98T4669
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 60W, 19V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:19V; Output Current - Output 1:3.16A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 60W, 19V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:19V; Output Current - Output 1:3.16A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 98T4669
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 60W, 19V; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Switching Power Supplies - 1227637 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details