XP Power AC DC Desktop, Wall Power Adapters VEH60US15

Description
15V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-2321-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2321-ND
AC DC Desktop, Wall Power Adapters 1470-2321-ND
15V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 60W, 4A, 15V; Power Supply Approvals Xp Power - 04R9682 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 60W, 4A, 15V; Power Supply Approvals Xp Power
04R9682
Ac-Dc Converter, External Plug In, 1 O/p, 60W, 4A, 15V; Power Supply Approvals Xp Power 04R9682
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 60W, 4A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 60W, 4A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2321-ND 04R9682
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 60W, 4A, 15V; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC/DC Converter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details