XP Power AC DC Desktop, Wall Power Adapters VEH40US18

Description
18V 40W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
18V 40W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-2319-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2319-ND
AC DC Desktop, Wall Power Adapters 1470-2319-ND
18V 40W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

18V 40W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 1470-2319-ND
Product Name AC DC Desktop, Wall Power Adapters
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details