XP Power Ac-Dc Converter, Ext Plug In, 1O/p, 150W, 24V; Power Supply Approvals Xp Power VEH120PS24

Description
AC-DC CONVERTER, EXT PLUG IN, 1O/P, 150W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
AC-DC CONVERTER, EXT PLUG IN, 1O/P, 150W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Ext Plug In, 1O/p, 150W, 24V; Power Supply Approvals Xp Power - 29X2289 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Ext Plug In, 1O/p, 150W, 24V; Power Supply Approvals Xp Power
29X2289
Ac-Dc Converter, Ext Plug In, 1O/p, 150W, 24V; Power Supply Approvals Xp Power 29X2289
AC-DC CONVERTER, EXT PLUG IN, 1O/P, 150W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXT PLUG IN, 1O/P, 150W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 29X2289
Product Name Ac-Dc Converter, Ext Plug In, 1O/p, 150W, 24V; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details