XP Power Ac-Dc Converter, Ext Plug In, 1O/p, 150W, 12V; Power Supply Approvals Xp Power VEH120PS12

Description
AC-DC CONVERTER, EXT PLUG IN, 1O/P, 150W, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, EXT PLUG IN, 1O/P, 150W, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Ext Plug In, 1O/p, 150W, 12V; Power Supply Approvals Xp Power - 29X2287 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Ext Plug In, 1O/p, 150W, 12V; Power Supply Approvals Xp Power
29X2287
Ac-Dc Converter, Ext Plug In, 1O/p, 150W, 12V; Power Supply Approvals Xp Power 29X2287
AC-DC CONVERTER, EXT PLUG IN, 1O/P, 150W, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXT PLUG IN, 1O/P, 150W, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 29X2287
Product Name Ac-Dc Converter, Ext Plug In, 1O/p, 150W, 12V; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details