XP Power AC DC Desktop, Wall Power Adapters VEF65US12

Description
12V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-2300-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2300-ND
AC DC Desktop, Wall Power Adapters 1470-2300-ND
12V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac-Dc Converter, Ext Plug In, 1O/p, 65W, 12V; Power Supply Approvals Xp Power - 19X6874 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Ext Plug In, 1O/p, 65W, 12V; Power Supply Approvals Xp Power
19X6874
Ac-Dc Converter, Ext Plug In, 1O/p, 65W, 12V; Power Supply Approvals Xp Power 19X6874
AC-DC CONVERTER, EXT PLUG IN, 1O/P, 65W, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.41A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXT PLUG IN, 1O/P, 65W, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.41A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2300-ND 19X6874
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, Ext Plug In, 1O/p, 65W, 12V; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC/DC Converter
Form Factor Desktop / Free Standing
Operating Temperature -10 to 60 C (14 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details