XP Power VEC50 Series AC-DC Adapters VEC50US24

Description
Energy Efficiency Level VI
Request a Quote Datasheet
Description
Energy Efficiency Level VI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEC50 Series AC-DC Adapters - VEC50US24 - XP Power
Sunnyvale, CA, USA
VEC50 Series AC-DC Adapters
VEC50US24
VEC50 Series AC-DC Adapters VEC50US24
Energy Efficiency Level VI

Energy Efficiency Level VI

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3101-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3101-ND
AC DC Desktop, Wall Power Adapters 1470-3101-ND
24V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 24V, 2.08A; Power Supply Approvals Xp Power - 71Y7890 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 2.08A; Power Supply Approvals Xp Power
71Y7890
Adaptor, Ac-Dc, 24V, 2.08A; Power Supply Approvals Xp Power 71Y7890
ADAPTOR, AC-DC, 24V, 2.08A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 2.08A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEC50US24 1470-3101-ND 71Y7890
Product Name VEC50 Series AC-DC Adapters AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 24V, 2.08A; Power Supply Approvals Xp Power
Type AC / DC Adapter 1 DC Power Supply
Applications Instrumentation
Operating Temperature 0 to 65 C (32 to 149 F) 0 to 65 C (32 to 149 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Current 2.08 amps 2.08 amps 2.08 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details