XP Power VEC50 Series AC-DC Adapters VEC50US19

Description
Energy Efficiency Level VI
Request a Quote Datasheet
Description
Energy Efficiency Level VI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEC50 Series AC-DC Adapters - VEC50US19 - XP Power
Sunnyvale, CA, USA
VEC50 Series AC-DC Adapters
VEC50US19
VEC50 Series AC-DC Adapters VEC50US19
Energy Efficiency Level VI

Energy Efficiency Level VI

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3100-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3100-ND
AC DC Desktop, Wall Power Adapters 1470-3100-ND
19V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 19V, 2.63A; Power Supply Approvals Xp Power - 71Y7889 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 19V, 2.63A; Power Supply Approvals Xp Power
71Y7889
Adaptor, Ac-Dc, 19V, 2.63A; Power Supply Approvals Xp Power 71Y7889
ADAPTOR, AC-DC, 19V, 2.63A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:19V; Output Current - Output 1:2.63A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 19V, 2.63A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:19V; Output Current - Output 1:2.63A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Adaptor, Ac-Dc, 19V, 2.63A; No. Of Outputs Xp Power - 78Y5057 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 19V, 2.63A; No. Of Outputs Xp Power
78Y5057
Adaptor, Ac-Dc, 19V, 2.63A; No. Of Outputs Xp Power 78Y5057
ADAPTOR, AC-DC, 19V, 2.63A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:19V; Output Current - Output 1:2.63A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 19V, 2.63A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:19V; Output Current - Output 1:2.63A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEC50US19 1470-3100-ND 71Y7889
Product Name VEC50 Series AC-DC Adapters AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 19V, 2.63A; Power Supply Approvals Xp Power
Type AC / DC Adapter 1 DC Power Supply
Applications Instrumentation
Operating Temperature 0 to 65 C (32 to 149 F) 0 to 65 C (32 to 149 F)
DC Output Voltage 19.0 volts 19.0 volts 19.0 volts
DC Output Current 2.63 amps 2.63 amps 2.63 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
AC/DC Adapters - 1176610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details