The VEC50US15 is an AC-DC adapter from the VEC50 Series by XP Power, designed to deliver 15.0 VDC at a maximum output current of 3.33 A, providing a total output power of 50 Watts. It features an efficiency rating of 89% and operates within an input voltage range of 90 to 264 VAC. The adapter is compliant with Energy Efficiency Level VI and has a low standby power consumption of less than 0.15 W. This model is suitable for a wide range of applications, operating in temperatures from 0 °C to 65 °C, with no minimum load requirement. It includes protections against overload, overvoltage, and short circuits, ensuring reliable performance. The VEC50US15 is also certified for safety with approvals from UL, TUV, and CCC, making it a robust choice for engineers seeking a dependable power supply solution. The dimensions of the adapter are 4.58 x 2.06 x 1.23 inches (116.3 x 52.4 x 31.3 mm), and it weighs approximately 0.54 lbs (245 g).
Energy Efficiency Level VI
15V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
ADAPTOR, AC-DC, 15V, 3.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:15V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
ADAPTOR, AC-DC, 15V, 3.33A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:15V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VEC50US15 | 1470-3099-ND | 71Y7888 |
| Product Name | VEC50 Series AC-DC Adapters | AC DC Desktop, Wall Power Adapters | Adaptor, Ac-Dc, 15V, 3.33A; Power Supply Approvals Xp Power |
| Type | AC / DC Adapter | 1 | DC Power Supply |
| Applications | Instrumentation | ||
| Operating Temperature | 0 to 65 C (32 to 149 F) | 0 to 65 C (32 to 149 F) | |
| DC Output Voltage | 15.0 volts | 15.0 volts | 15.0 volts |
| DC Output Current | 3.33 amps | 3.33 amps | 3.33 amps |