XP Power VEC50 Series AC-DC Adapters VEC50US12

Description
Energy Efficiency Level VI
Request a Quote Datasheet
Description
Energy Efficiency Level VI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEC50 Series AC-DC Adapters - VEC50US12 - XP Power
Sunnyvale, CA, USA
VEC50 Series AC-DC Adapters
VEC50US12
VEC50 Series AC-DC Adapters VEC50US12
Energy Efficiency Level VI

Energy Efficiency Level VI

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3098-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3098-ND
AC DC Desktop, Wall Power Adapters 1470-3098-ND
12V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 12V, 4.16A; Power Supply Approvals Xp Power - 71Y7887 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 4.16A; Power Supply Approvals Xp Power
71Y7887
Adaptor, Ac-Dc, 12V, 4.16A; Power Supply Approvals Xp Power 71Y7887
ADAPTOR, AC-DC, 12V, 4.16A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.16A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 4.16A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.16A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Ac-Dc, 12V, 4.16A; No. Of Outputs Xp Power - 78Y5055 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 4.16A; No. Of Outputs Xp Power
78Y5055
Adaptor, Ac-Dc, 12V, 4.16A; No. Of Outputs Xp Power 78Y5055
ADAPTOR, AC-DC, 12V, 4.16A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.16A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 4.16A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.16A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEC50US12 1470-3098-ND 71Y7887
Product Name VEC50 Series AC-DC Adapters AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 12V, 4.16A; Power Supply Approvals Xp Power
Type AC / DC Adapter 1 DC Power Supply
Applications Instrumentation
Operating Temperature 0 to 65 C (32 to 149 F) 0 to 65 C (32 to 149 F)
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
DC Output Current 4.16 amps 4.16 amps 4.16 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details