XP Power VEC40 Series AC-DC Adapters VEC40US24

Description
Energy Efficiency Level VI
Request a Quote Datasheet
Description
Energy Efficiency Level VI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEC40 Series AC-DC Adapters - VEC40US24 - XP Power
Sunnyvale, CA, USA
VEC40 Series AC-DC Adapters
VEC40US24
VEC40 Series AC-DC Adapters VEC40US24
Energy Efficiency Level VI

Energy Efficiency Level VI

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3097-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3097-ND
AC DC Desktop, Wall Power Adapters 1470-3097-ND
24V 40W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 40W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 24V, 1.67A; Power Supply Approvals Xp Power - 71Y7886 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 1.67A; Power Supply Approvals Xp Power
71Y7886
Adaptor, Ac-Dc, 24V, 1.67A; Power Supply Approvals Xp Power 71Y7886
ADAPTOR, AC-DC, 24V, 1.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 1.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEC40US24 1470-3097-ND 71Y7886
Product Name VEC40 Series AC-DC Adapters AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 24V, 1.67A; Power Supply Approvals Xp Power
Type AC / DC Adapter 1 DC Power Supply
Applications Instrumentation
Operating Temperature 0 to 65 C (32 to 149 F) 0 to 65 C (32 to 149 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Current 1.67 amps 1.67 amps 1.67 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Bench Power Supplies - 1236488 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details