XP Power VEC40 Series AC-DC Adapters VEC40US15

Description
Energy Efficiency Level VI
Request a Quote Datasheet
Description
Energy Efficiency Level VI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEC40 Series AC-DC Adapters - VEC40US15 - XP Power
Sunnyvale, CA, USA
VEC40 Series AC-DC Adapters
VEC40US15
VEC40 Series AC-DC Adapters VEC40US15
Energy Efficiency Level VI

Energy Efficiency Level VI

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3096-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3096-ND
AC DC Desktop, Wall Power Adapters 1470-3096-ND
15V 40W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 40W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 15V, 2.67A; Power Supply Approvals Xp Power - 71Y7885 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 15V, 2.67A; Power Supply Approvals Xp Power
71Y7885
Adaptor, Ac-Dc, 15V, 2.67A; Power Supply Approvals Xp Power 71Y7885
ADAPTOR, AC-DC, 15V, 2.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 15V, 2.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Ac-Dc, 15V, 2.67A; No. Of Outputs Xp Power - 78Y5053 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 15V, 2.67A; No. Of Outputs Xp Power
78Y5053
Adaptor, Ac-Dc, 15V, 2.67A; No. Of Outputs Xp Power 78Y5053
ADAPTOR, AC-DC, 15V, 2.67A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 15V, 2.67A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEC40US15 1470-3096-ND 71Y7885
Product Name VEC40 Series AC-DC Adapters AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 15V, 2.67A; Power Supply Approvals Xp Power
Type AC / DC Adapter 1 DC Power Supply
Applications Instrumentation
Operating Temperature 0 to 65 C (32 to 149 F) 0 to 65 C (32 to 149 F)
DC Output Voltage 15.0 volts 15.0 volts 15.0 volts
DC Output Current 2.67 amps 2.67 amps 2.67 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details