XP Power AC-DC Power Supplies UCP225PS36

Description
Green XP Power Low 1.18” Profile U Channel Construction High Power Density 3.12” by 5.0” Footprint 150 W Convection/ 225 W Forced Cooled Ratings Optional 5 V Standby and Remote On/Off 12 V Fan Output Medical and ITE Approvals High Efficiency, up to 95% Less than 0.5 W No Load Input Power
Datasheet
Description
Green XP Power Low 1.18” Profile U Channel Construction High Power Density 3.12” by 5.0” Footprint 150 W Convection/ 225 W Forced Cooled Ratings Optional 5 V Standby and Remote On/Off 12 V Fan Output Medical and ITE Approvals High Efficiency, up to 95% Less than 0.5 W No Load Input Power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - UCP225PS36 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
UCP225PS36
AC-DC Power Supplies UCP225PS36
Green XP Power Low 1.18” Profile U Channel Construction High Power Density 3.12” by 5.0” Footprint 150 W Convection/ 225 W Forced Cooled Ratings Optional 5 V Standby and Remote On/Off 12 V Fan Output Medical and ITE Approvals High Efficiency, up to 95% Less than 0.5 W No Load Input Power

Green XP Power

  • Low 1.18” Profile U Channel Construction
  • High Power Density
  • 3.12” by 5.0” Footprint
  • 150 W Convection/ 225 W Forced Cooled Ratings
  • Optional 5 V Standby and Remote On/Off
  • 12 V Fan Output
  • Medical and ITE Approvals
  • High Efficiency, up to 95%
  • Less than 0.5 W No Load Input Power
Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number UCP225PS36
Product Name AC-DC Power Supplies
Type AC/DC Converter
Form Factor Open Frame
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Voltage 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1227791 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details