XP Power AC-DC Power Supplies UCP225PS18

Description
Green XP Power Low 1.18” Profile U Channel Construction High Power Density 3.12” by 5.0” Footprint 150 W Convection/ 225 W Forced Cooled Ratings Optional 5 V Standby and Remote On/Off 12 V Fan Output Medical and ITE Approvals High Efficiency, up to 95% Less than 0.5 W No Load Input Power
Datasheet
Description
Green XP Power Low 1.18” Profile U Channel Construction High Power Density 3.12” by 5.0” Footprint 150 W Convection/ 225 W Forced Cooled Ratings Optional 5 V Standby and Remote On/Off 12 V Fan Output Medical and ITE Approvals High Efficiency, up to 95% Less than 0.5 W No Load Input Power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - UCP225PS18 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
UCP225PS18
AC-DC Power Supplies UCP225PS18
Green XP Power Low 1.18” Profile U Channel Construction High Power Density 3.12” by 5.0” Footprint 150 W Convection/ 225 W Forced Cooled Ratings Optional 5 V Standby and Remote On/Off 12 V Fan Output Medical and ITE Approvals High Efficiency, up to 95% Less than 0.5 W No Load Input Power

Green XP Power

  • Low 1.18” Profile U Channel Construction
  • High Power Density
  • 3.12” by 5.0” Footprint
  • 150 W Convection/ 225 W Forced Cooled Ratings
  • Optional 5 V Standby and Remote On/Off
  • 12 V Fan Output
  • Medical and ITE Approvals
  • High Efficiency, up to 95%
  • Less than 0.5 W No Load Input Power
Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number UCP225PS18
Product Name AC-DC Power Supplies
Type AC/DC Converter
Form Factor Open Frame
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Voltage 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCS40-25 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details