XP Power Power Supplies - Board Mount - DC DC Converters STS1024S3V3

Description
Win Source Part Number: 1337631-STS1024S3V3 Category: Power Supplies - Board Mount - DC DC Converters Series: STS10 Type: Non-Isolated PoL Module Features: Remote On/Off, SCP Package: Tube Size / Dimension: 0.60" L x 0.46" W x 0.14" H (15.2mm x 11.8mm x 3.6mm) Applications: ITE (Commercial) Standard Package: 30 Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 4.75V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 94% Mounting Type: Surface Mount Package / Case: 10-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: STS1024
Request a Quote Datasheet
Description
Win Source Part Number: 1337631-STS1024S3V3 Category: Power Supplies - Board Mount - DC DC Converters Series: STS10 Type: Non-Isolated PoL Module Features: Remote On/Off, SCP Package: Tube Size / Dimension: 0.60" L x 0.46" W x 0.14" H (15.2mm x 11.8mm x 3.6mm) Applications: ITE (Commercial) Standard Package: 30 Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 4.75V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 94% Mounting Type: Surface Mount Package / Case: 10-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: STS1024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1337631-STS1024S3V3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1337631-STS1024S3V3
Power Supplies - Board Mount - DC DC Converters 1337631-STS1024S3V3
Win Source Part Number: 1337631-STS1024S3V3 Category: Power Supplies - Board Mount - DC DC Converters Series: STS10 Type: Non-Isolated PoL Module Features: Remote On/Off, SCP Package: Tube Size / Dimension: 0.60" L x 0.46" W x 0.14" H (15.2mm x 11.8mm x 3.6mm) Applications: ITE (Commercial) Standard Package: 30 Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 4.75V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 94% Mounting Type: Surface Mount Package / Case: 10-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: STS1024

Win Source Part Number: 1337631-STS1024S3V3
Category: Power Supplies - Board Mount - DC DC Converters
Series: STS10
Type: Non-Isolated PoL Module
Features: Remote On/Off, SCP
Package: Tube
Size / Dimension: 0.60" L x 0.46" W x 0.14" H (15.2mm x 11.8mm x 3.6mm)
Applications: ITE (Commercial)
Standard Package: 30
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 94%
Mounting Type: Surface Mount
Package / Case: 10-SMD Module, 6 Leads
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: STS1024

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1337631-STS1024S3V3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5 volts
View Details
DC to DC Converter - AAT2506IWP-AN-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.6000 amps
View Details
 - LM3206TLX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type Other; BGA8
View Details