Win Source Part Number: 1346903-SRH05S3V3
Category: Power Supplies - Board Mount - DC DC Converters
Series: SRH05
Type: Linear Regulator Replacement
Features: SCP
Package: Tube
Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.7mm x 7.5mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 40
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 72V
Voltage - Output 1: 3.3V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Supplier Device Package: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: SRH05S3
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1346903-SRH05S3V3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |