XP Power Power Supplies Board Mount DCDC Converters - SR05S3V3 SR05S3V3

Description
Manufacturer: XP Power Win Source Part Number: 897294-SR05S3V3 Series: SR Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter Output 3.3V - - 500mA 4.75V - 34V Input Package: 3-SIP Module Package: Tube Mounting: Through Hole Family Name: SR05S3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: XP Power Win Source Part Number: 897294-SR05S3V3 Series: SR Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter Output 3.3V - - 500mA 4.75V - 34V Input Package: 3-SIP Module Package: Tube Mounting: Through Hole Family Name: SR05S3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - SR05S3V3 - 897294-SR05S3V3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SR05S3V3
897294-SR05S3V3
Power Supplies Board Mount DCDC Converters - SR05S3V3 897294-SR05S3V3
Manufacturer: XP Power Win Source Part Number: 897294-SR05S3V3 Series: SR Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter Output 3.3V - - 500mA 4.75V - 34V Input Package: 3-SIP Module Package: Tube Mounting: Through Hole Family Name: SR05S3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8504.40.9580

Manufacturer: XP Power
Win Source Part Number: 897294-SR05S3V3
Series: SR
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Regulator Replacement DC DC Converter Output 3.3V - - 500mA 4.75V - 34V Input
Package: 3-SIP Module
Package: Tube
Mounting: Through Hole
Family Name: SR05S3
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 897294-SR05S3V3
Product Name Power Supplies Board Mount DCDC Converters - SR05S3V3
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
DC-DC Converters - 1228660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 72 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details