XP Power Power Supplies - External/Internal (Off-Board) - AC DC Converters SHP650PS24-TF

Description
Win Source Part Number: 1337293-SHP650PS24-T F Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: SHP (650W) Type: Enclosed Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 80 ~ 264 VAC Voltage - Isolation: 3000 V Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 85% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 27 A Mfr: XP Power Base Product Number: SHP650 Approval Agency: CB Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1337293-SHP650PS24-T F Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: SHP (650W) Type: Enclosed Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 80 ~ 264 VAC Voltage - Isolation: 3000 V Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 85% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 27 A Mfr: XP Power Base Product Number: SHP650 Approval Agency: CB Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1337293-SHP650PS24-TF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1337293-SHP650PS24-TF
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1337293-SHP650PS24-TF
Win Source Part Number: 1337293-SHP650PS24-T F Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: SHP (650W) Type: Enclosed Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 80 ~ 264 VAC Voltage - Isolation: 3000 V Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 85% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 27 A Mfr: XP Power Base Product Number: SHP650 Approval Agency: CB Standard Number: 62368-1

Win Source Part Number: 1337293-SHP650PS24-TF
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: SHP (650W)
Type: Enclosed
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Input: 80 ~ 264 VAC
Voltage - Isolation: 3000 V
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 85%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6018
Current - Output 1: 27 A
Mfr: XP Power
Base Product Number: SHP650
Approval Agency: CB
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1337293-SHP650PS24-TF
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR2280BZ - ICE5BR2280BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 22 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details