Win Source Part Number: 1338547-RDD08110S12
Category: Power Supplies - Board Mount - DC DC Converters
Series: RDD (8W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: Railway
Standard Package: 10
Power (Watts): 8 W
Control Features: Enable, Active High
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 665mA
Voltage - Input (Min): 42V
Voltage - Input (Max): 176V
Voltage - Output 1: 12V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 8 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: RDD08110
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1338547-RDD08110S12 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |