XP Power Power Supplies - Board Mount - DC DC Converters RCQ75110S12

Description
Win Source Part Number: 1336928-RCQ75110S12 Category: Power Supplies - Board Mount - DC DC Converters Series: RCQ (50W) Type: Isolated Module Features: Remote On/Off Package: Bulk Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) , Railway Standard Package: 5 Power (Watts): 75 W Control Features: Enable, Active High Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.25A Voltage - Input (Min): 66V Voltage - Input (Max): 160V Voltage - Output 1: 12V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 35°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: RCQ75110 Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1336928-RCQ75110S12 Category: Power Supplies - Board Mount - DC DC Converters Series: RCQ (50W) Type: Isolated Module Features: Remote On/Off Package: Bulk Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) , Railway Standard Package: 5 Power (Watts): 75 W Control Features: Enable, Active High Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.25A Voltage - Input (Min): 66V Voltage - Input (Max): 160V Voltage - Output 1: 12V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 35°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: RCQ75110 Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336928-RCQ75110S12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336928-RCQ75110S12
Power Supplies - Board Mount - DC DC Converters 1336928-RCQ75110S12
Win Source Part Number: 1336928-RCQ75110S12 Category: Power Supplies - Board Mount - DC DC Converters Series: RCQ (50W) Type: Isolated Module Features: Remote On/Off Package: Bulk Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) , Railway Standard Package: 5 Power (Watts): 75 W Control Features: Enable, Active High Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.25A Voltage - Input (Min): 66V Voltage - Input (Max): 160V Voltage - Output 1: 12V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 35°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: RCQ75110 Standard Number: 62368-1

Win Source Part Number: 1336928-RCQ75110S12
Category: Power Supplies - Board Mount - DC DC Converters
Series: RCQ (50W)
Type: Isolated Module
Features: Remote On/Off
Package: Bulk
Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm)
Applications: ITE (Commercial) , Railway
Standard Package: 5
Power (Watts): 75 W
Control Features: Enable, Active High
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 6.25A
Voltage - Input (Min): 66V
Voltage - Input (Max): 160V
Voltage - Output 1: 12V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -40°C ~ 35°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: RCQ75110
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336928-RCQ75110S12
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DC-DC Converters - 1226844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 24 volts
View Details