Win Source Part Number: 1339942-QSB30024S24
Category: Power Supplies - Board Mount - DC DC Converters
Series: QSB (300W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP
Package: Box
Size / Dimension: 2.40" L x 2.28" W x 0.52" H (61.0mm x 57.9mm x 13.2mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 300 W
Control Features: Enable, Active High
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 12.5A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 24V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: Half Brick
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: QSB30024
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1339942-QSB30024S24 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Box |