AC-DC CONV, EXTERNAL PLUG IN, 4 O/P, 110W; Power Supply Output Type:Fixed; Input Voltage AC Min:5V; Input Voltage AC Max:264V; No. of Outputs:4; Output Current - Output 1:10A; Output Current - Output 2:5A; Output Current - Output 3:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 17M6317 |
| Product Name | Ac-Dc Conv, External Plug In, 4 O/p, 110W; Power Supply Output Type Xp Power |