The XP Power PBM200 Series power supply provides 200 watts of output power with multiple output options, including 3.3V, 5.1V, 12V, 15V, 24V, 30V, and 48V configurations. It operates with an input voltage range of 90-264 VAC and a frequency of 47-63 Hz, with a typical power factor of 0.98. The unit features a maximum inrush current of 20 A at 115 VAC and 40 A at 230 VAC, with an earth leakage current of 90 OºA at 115 VAC and 150 OºA at 230 VAC. The power supply is designed for a wide operating temperature range of 0 °C to +70 °C, with derating from 100% power at +50 °C to 50% power at +70 °C. It includes protections for overvoltage, overtemperature, overload, and short circuit, with auto-recovery features. The unit has a hold-up time of 20 ms minimum at full load and 110 VAC, and a ripple and noise specification that varies by output. The PBM200 Series is compliant with various safety and EMC standards, including EN60601-1 and UL60601-1, making it suitable for medical applications. It also features remote on/off capabilities and power fail detection. The product is RoHS compliant and available in both enclosed and convection-cooled versions.
PSU,200W,QUAD / Box RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 04R9502 |
| Product Name | Psu,200W,quad / Box Rohs Compliant Xp Power |