XP Power Power Supplies - External/Internal (Off-Board) - AC DC Converters PBL500PS48B

Description
Win Source Part Number: 1351622-PBL500PS48B Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: PBL500 (500W) Type: Open Frame Features: PFC, Remote On/Off, Remote Sense, Standby Output Package: Box Size / Dimension: 7.10" L x 4.00" W x 1.56" H (180.3mm x 101.6mm x 39.6mm) Applications: Medical Standard Package: 1 Power (Watts): 250W (500W Forced Air) Voltage - Input: 80 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 90% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8504.40.9530 Current - Output 1: 5.21 A Mfr: XP Power Base Product Number: PBL500 Approval Agency: CB, TUV, UL Standard Number: 60601-1
Request a Quote Datasheet
Description
Win Source Part Number: 1351622-PBL500PS48B Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: PBL500 (500W) Type: Open Frame Features: PFC, Remote On/Off, Remote Sense, Standby Output Package: Box Size / Dimension: 7.10" L x 4.00" W x 1.56" H (180.3mm x 101.6mm x 39.6mm) Applications: Medical Standard Package: 1 Power (Watts): 250W (500W Forced Air) Voltage - Input: 80 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 90% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8504.40.9530 Current - Output 1: 5.21 A Mfr: XP Power Base Product Number: PBL500 Approval Agency: CB, TUV, UL Standard Number: 60601-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1351622-PBL500PS48B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1351622-PBL500PS48B
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1351622-PBL500PS48B
Win Source Part Number: 1351622-PBL500PS48B Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: PBL500 (500W) Type: Open Frame Features: PFC, Remote On/Off, Remote Sense, Standby Output Package: Box Size / Dimension: 7.10" L x 4.00" W x 1.56" H (180.3mm x 101.6mm x 39.6mm) Applications: Medical Standard Package: 1 Power (Watts): 250W (500W Forced Air) Voltage - Input: 80 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 90% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8504.40.9530 Current - Output 1: 5.21 A Mfr: XP Power Base Product Number: PBL500 Approval Agency: CB, TUV, UL Standard Number: 60601-1

Win Source Part Number: 1351622-PBL500PS48B
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: PBL500 (500W)
Type: Open Frame
Features: PFC, Remote On/Off, Remote Sense, Standby Output
Package: Box
Size / Dimension: 7.10" L x 4.00" W x 1.56" H (180.3mm x 101.6mm x 39.6mm)
Applications: Medical
Standard Package: 1
Power (Watts): 250W (500W Forced Air)
Voltage - Input: 80 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 90%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9530
Current - Output 1: 5.21 A
Mfr: XP Power
Base Product Number: PBL500
Approval Agency: CB, TUV, UL
Standard Number: 60601-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1351622-PBL500PS48B
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5643N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details