Win Source Part Number: 1214931-MTC7528S12
Category: Power Supplies - Board Mount>DC DC Converters
Series: MTC (75W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 75 W
Control Features: Enable, Active High
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 6.25A
Voltage - Input (Min): 10V
Voltage - Input (Max): 40V
Voltage - Output 1: 12V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 12-DIP Module
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Other Names: MTC7528S12-ND,1470-4
Base Product Number: MTC7528
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1214931-MTC7528S12 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tray |