Alternative Parts (Cross-Reference): Cross
Manufacturer: XP Power
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: LCS150 (150W)
Package: Box
Product Status: Active
Type: Enclosed
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1: 12V
Power (Watts): 150W
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Power Supplies - External/Internal (Off-Board) AC DC Converters |
| Package Type | Other; Box |