XP Power Power Supplies - External/Internal (Off-Board) - AC DC Converters LCL150PS15

Description
Win Source Part Number: 1339385-LCL150PS15 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: LCL (150W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Size / Dimension: 7.55" L x 3.74" W x 2.54" H (192.0mm x 95.0mm x 64.5mm) Applications: ITE (Commercial) Standard Package: 16 Power (Watts): 150W Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 10 A Mfr: XP Power Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1339385-LCL150PS15 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: LCL (150W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Size / Dimension: 7.55" L x 3.74" W x 2.54" H (192.0mm x 95.0mm x 64.5mm) Applications: ITE (Commercial) Standard Package: 16 Power (Watts): 150W Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 10 A Mfr: XP Power Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1339385-LCL150PS15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1339385-LCL150PS15
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1339385-LCL150PS15
Win Source Part Number: 1339385-LCL150PS15 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: LCL (150W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Size / Dimension: 7.55" L x 3.74" W x 2.54" H (192.0mm x 95.0mm x 64.5mm) Applications: ITE (Commercial) Standard Package: 16 Power (Watts): 150W Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 10 A Mfr: XP Power Product Status: Obsolete

Win Source Part Number: 1339385-LCL150PS15
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: LCL (150W)
Type: Enclosed
Features: Adjustable Output, Universal Input
Package: Box
Size / Dimension: 7.55" L x 3.74" W x 2.54" H (192.0mm x 95.0mm x 64.5mm)
Applications: ITE (Commercial)
Standard Package: 16
Power (Watts): 150W
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 88%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 10 A
Mfr: XP Power
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1339385-LCL150PS15
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR3995BZ-1 - ICE5AR3995BZ-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details