XP Power Power Supplies - Board Mount - DC DC Converters JWE0824D12

Description
Win Source Part Number: 1237361-JWE0824D12 Category: Power Supplies - Board Mount>DC DC Converters Series: JWE08 (8W) Type: Isolated Module Features: OCP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 8 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 335mA, 335mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85% Mounting Type: Through Hole Package / Case: 16-DIP Module, 6 Leads Supplier Device Package: 16-DIP ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Other Names: 1470-4080,2266-JWE08 24D12 Base Product Number: JWE0824 Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1237361-JWE0824D12 Category: Power Supplies - Board Mount>DC DC Converters Series: JWE08 (8W) Type: Isolated Module Features: OCP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 8 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 335mA, 335mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85% Mounting Type: Through Hole Package / Case: 16-DIP Module, 6 Leads Supplier Device Package: 16-DIP ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Other Names: 1470-4080,2266-JWE08 24D12 Base Product Number: JWE0824 Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237361-JWE0824D12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237361-JWE0824D12
Power Supplies - Board Mount - DC DC Converters 1237361-JWE0824D12
Win Source Part Number: 1237361-JWE0824D12 Category: Power Supplies - Board Mount>DC DC Converters Series: JWE08 (8W) Type: Isolated Module Features: OCP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 8 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 335mA, 335mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85% Mounting Type: Through Hole Package / Case: 16-DIP Module, 6 Leads Supplier Device Package: 16-DIP ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Other Names: 1470-4080,2266-JWE08 24D12 Base Product Number: JWE0824 Standard Number: 62368-1

Win Source Part Number: 1237361-JWE0824D12
Category: Power Supplies - Board Mount>DC DC Converters
Series: JWE08 (8W)
Type: Isolated Module
Features: OCP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 8 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 335mA, 335mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 16-DIP Module, 6 Leads
Supplier Device Package: 16-DIP
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Other Names: 1470-4080,2266-JWE0824D12
Base Product Number: JWE0824
Standard Number: 62368-1

Buy Now Datasheet
DC-DC Converter IC - 132-JWE0824D12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-JWE0824D12
DC-DC Converter IC 132-JWE0824D12
DC-DC Regulated Power Supply Module, Product overview: JWE0824D12 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-JWE0824D12 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, Product overview: JWE0824D12 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-JWE0824D12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1237361-JWE0824D12 132-JWE0824D12
Product Name Power Supplies - Board Mount - DC DC Converters DC-DC Converter IC
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details