Win Source Part Number: 1341072-JTL6024D15
Category: Power Supplies - Board Mount - DC DC Converters
Series: JTL60 (60W)
Type: Isolated Module
Features: Remote On/Off, OVP, SCP
Package: Tube
Size / Dimension: 2.00" L x 1.00" W x 0.45" H (50.8mm x 25.4mm x 11.4mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 60 W
Control Features: Enable, Active High
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 2A, 2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JTL6024
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1341072-JTL6024D15 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |