Win Source Part Number: 1351074-JTK2024S12
Category: Power Supplies - Board Mount - DC DC Converters
Series: JTK (20W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Tube
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 20 W
Control Features: Enable, Active High
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 1.67A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JTK2024
Standard Number: 62368-1
20W DC-DC Converter, 12V Out, 1.67A, 9-36V In, 1.6kV Iso, OVP/OCP/SCP Product overview: JTK2024S12 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 12V, 1.67A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20W, 12V, 1.67A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-JTK2024S12 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1351074-JTK2024S12 | 132-JTK2024S12 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 20W 12V 1.67A DC-DC Converter IC |
| Package Type | DIP; Other; Tube | |
| Output Voltage | 9 to 36 volts | |
| Output Power | 20 watts |