XP Power Power Supplies - Board Mount - DC DC Converters JTK2024S05

Description
Win Source Part Number: 1351075-JTK2024S05 Category: Power Supplies - Board Mount - DC DC Converters Series: JTK (20W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 20 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JTK2024 Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1351075-JTK2024S05 Category: Power Supplies - Board Mount - DC DC Converters Series: JTK (20W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 20 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JTK2024 Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1351075-JTK2024S05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351075-JTK2024S05
Power Supplies - Board Mount - DC DC Converters 1351075-JTK2024S05
Win Source Part Number: 1351075-JTK2024S05 Category: Power Supplies - Board Mount - DC DC Converters Series: JTK (20W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 20 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JTK2024 Standard Number: 62368-1

Win Source Part Number: 1351075-JTK2024S05
Category: Power Supplies - Board Mount - DC DC Converters
Series: JTK (20W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Tube
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 20 W
Control Features: Enable, Active High
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JTK2024
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1351075-JTK2024S05
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - LM3241TLE/DRSN - Rochester Electronics
Texas Instruments
Specs
Package Type Other; DSBGA6
Configuration / Function Buck
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1227524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 75 volts
View Details